The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in a flange mount case with gold-plated contacts and 12VAC coil. It has a 3PDT (3 Form C) contact arrangement, rated for 10A at 220VAC or 28VDC, with a maximum switching voltage of 277VAC and 48VDC. The coil consumes 1.2VA, operates in -40°C to 85°C, and has an operate and release time of 25ms. The relay features AgCdO contacts, 100MΩ insulation resistance, 1500V rms coil-to-contact dielectric strength, and a mechanical life of 10^7 operations. Dimensions are 35.00 mm height, 27.60 mm width, and 21.60 mm depth. It complies with RoHS and is compatible with the SC118 socket series.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-12A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |