The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, offering AC and DC coil options in various voltages including 120VAC. This unit features a flange mount case, gold-plated contacts, and a push-to-test button option. It has a contact rating of 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and a coil power consumption of 1.2VA. Operating temperature ranges from -40°C to 85°C, and the relay meets a dielectric strength of 1500V rms between coil and contacts. The unit weighs approximately 37g and is RoHS compliant. Dimensions are 43.0mm length, 35.0mm width, and 27.6mm height.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-120A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |