The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles and contact forms designated as Form C (DPDT, 3PDT, or 4PDT). The part is available with a flange mount case and 120VAC coil, rated for 10A at 220VAC or 5A at 220VAC for 3PDT and 4PDT configurations respectively, with a maximum switching voltage of 277VAC and 48VDC. The relay has AgCdO contacts, an insulation resistance of 100MΩ min. at 500VDC, and a dielectric strength of 1500V rms between coil and contacts. It operates from -40°C to 85°C, with a mechanical life of 10^7 operations and an electrical life of 10^5 operations under rated load. The coil power is 1.2VA, with an operate and release time of 25ms. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay is RoHS compliant and compatible with the SC118 series socket.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-120A-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |