The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, featuring Form C contacts, available with a flange-mount case and 110VDC coil. It supports switching up to 28VDC at 10A for 3PDT configurations and 220VAC at 10A, with a maximum switching power of 280W and 2200VA. Terminal strength is 8N for QC and 4N for PCB. The relay operates from -40°C to 85°C, has a coil power consumption of 0.9W, and a mechanical life of 1 × 10⁷ operations. It is RoHS compliant and has AgCdO contacts. The flange-mount case has dimensions of 35.00 × 27.60 × 21.60 mm.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-110D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |