The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms, with a flange mount case, 110VDC coil, and gold-plated contacts. It supports a maximum switching current of 10A at 28VDC or 220VAC, with a coil power of 0.9W and operate and release times of 25ms. The relay is rated for operation from -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts. Contact material is AgCdO, with an initial contact resistance of 50mΩ max., and mechanical life of 1×10⁷ operations. The physical dimensions are 43.0mm length, 35.0mm width, and 27.6mm height, with a weight of approximately 37g. It is RoHS compliant and compatible with the SC118 socket series.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-C1-110D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |