The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin termination, with contact forms including 3PDT (3 Form C). It supports 24VDC coil operation with a coil power of 0.9W, operates from -40°C to 85°C, and has a mechanical life of 1×10⁷ operations. The relay features AgCdO contacts, a switching current rating of 10A, and a dielectric strength of 1500V rms between coil and contacts. The LD-X suffix indicates inclusion of an LED indicator and RoHS compliance. Dimensions are approximately 35×27.6×21.6 mm, and it supports mounting via solder lug or PC pins, with optional flange or push-to-test button configurations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-24D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |