The PC118 is a miniature general purpose relay with 2, 3, or 4 poles, available in 3PDT (3 Form C) configuration for this variant. It accepts a 24VDC coil, consuming 0.9W, and includes an LED indicator. Contacts are AgCdO with a 5A switching current rating for 3PDT and 10A for 2PDT, supporting maximum switching voltages of 28VDC and 277VAC. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Operating temperature ranges from -40°C to 85°C. The relay uses PC pins, weighs approximately 37g, and measures 35.00 mm × 27.60 mm × 21.60 mm. It is RoHS compliant and compatible with the SC118 socket series.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-24D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |