The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin termination. This variant features a 3PDT (3 Form C) contact configuration, 24VDC coil, gold-plated contacts, and a push-to-test button. It has a coil power consumption of 0.9W, operates at 24VDC with a pick-up voltage of 18.0VDC and release voltage of 2.4VDC, and has operate and release times of 25ms. Contact ratings are 10A at 28VDC or 220VAC for 2-pole, and 5A at 28VDC or 220VAC for 3-pole and 4-pole forms. The relay meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and operates from -40°C to 85°C. Weight is approximately 37g. Socket compatibility is provided with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-24D-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |