The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB termination options. This part has a 3PDT (3 Form C) contact configuration, a 24VAC coil, gold-plated contacts, a push-to-test button, and is RoHS compliant. It supports a maximum switching voltage of 277VAC and 48VDC with a contact rating of 10A for AC and 10A for DC on 2- and 3-pole forms. The coil consumes 1.2VA, operates at 19.2VAC maximum pick-up, and releases at 7.2VAC minimum. Operate and release times are both 25ms. It has an operating temperature range of -40°C to 85°C, weighs approximately 37g, and meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts. The terminal strength is 4N for PCB and 8N for QC terminals.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-24A-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |