The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB terminal options. The PC118-3C-24A-LD-X variant features a 3PDT (3 Form C) contact configuration, a 24VAC coil, and includes a push-to-test button and RoHS compliance. It supports switching up to 220VAC at 10A and 277VAC maximum, with a coil power of 1.2VA, operate time of 25ms, and release time of 25ms. The relay operates from -40°C to 85°C, has AgCdO contacts, and a mechanical life of 10^7 operations. Dimensions are 35.00mm x 27.60mm x 21.60mm. The unit is compatible with the SC118 series socket and includes a top mounting flange option.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-24A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |