The PC118-3C-24A-GLM-X is a 3PDT general purpose relay with a 24VAC coil, gold-plated contacts, push-to-test button, and RoHS compliance. It handles up to 10A at 220VAC or 28VDC, with a maximum switching voltage of 277VAC and coil power of 1.2VA. Operate and release times are 25ms, with pick-up at 19.2VAC and release at 7.2VAC. Operating temperature ranges from -40°C to 85°C. Contact material is AgCdO, with initial contact resistance of 50mΩ max. Insulation resistance is 100MΩ min. at 500VDC, and dielectric strength is 1500V rms between coil and contacts. Weight is approximately 37g. Termination is PC pin with terminal strength of 4N for PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-24A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |