The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in plug-in or PC pin termination with optional gold-plated contacts and top mounting flange. It supports AC and DC coil voltages, with the 24VAC coil variant consuming 1.2VA and featuring a pick-up voltage of 19.2VAC and release voltage of 7.2VAC. The 3PDT (3 Form C) contact configuration switches up to 10A at 220VAC or 10A at 28VDC, with a maximum switching voltage of 277VAC and a contact material of AgCdO. It operates from -40°C to 85°C, has an insulation resistance of 100MΩ minimum at 500VDC, and dielectric strength of 1500Vrms between coil and contacts. The relay weighs approximately 37g and complies with RoHS standards.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-24A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |