The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with 3PDT (3 Form C) configuration for this variant. It features a 24VAC coil with 1.2VA power consumption, operates within -40°C to 85°C, and uses AgCdO contacts. The relay supports 10A switching current at 220VAC and has a maximum switching voltage of 277VAC. It is available with PC pins or solder lugs, and this variant includes a push-to-test button. Dimensions are 43.00mm in length, 35.00mm in width, and 27.60mm in height. The device is RoHS compliant, has an insulation resistance of 100MΩ min. at 500VDC, and a dielectric strength of 1000V rms between contacts. Mechanical life is 1 × 107 operations, with an electrical life of 1 × 105 operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-24A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |