The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles and contact forms including 3PDT (3 Form C). It is available with PCB pins or solder lugs, and supports AC and DC coil voltages up to 220VAC. This variant features gold-plated contacts, a push-to-test button, and a flange mount case. The relay operates at 220VAC with a coil power of 1.2VA, has a contact rating of 10A at 220VAC, and a maximum switching voltage of 277VAC. It is RoHS compliant, with an operating temperature range of -40°C to 85°C, a dielectric strength of 1500V rms between coil and contacts, and a weight of approximately 37g. Mechanical life is rated for 1×10⁷ operations, and electrical life for 1×10⁵ operations under rated load. Contact material is AgCdO. Dimensions are 27.6mm × 21.6mm × 35.0mm (1.09in × 0.85in × 1.38in).
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-220A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |