The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PCB pin terminations. The PC118-3C-220A-GL-X variant features a 3PDT contact form, a 220VAC coil, and gold-plated contacts. It has a contact rating of 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and a maximum switching power of 2200VA. The relay operates at 1.2VA, with an operate and release time of 25ms, and supports an operating temperature range of -40°C to 85°C. It meets dielectric strength requirements of 1500V rms between coil and contacts and 1000V rms between open contacts. The unit weighs approximately 37g and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-220A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |