The PC118-3C-12D-LM-X is a miniature 3-pole general-purpose relay with 3PDT contacts, a 12VDC coil, LED indicator, and push-to-test button. It has a 10A contact rating at 28VDC and 5A at 220VAC, with maximum switching voltage of 48VDC and 277VAC. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles. Contact material is AgCdO, with initial resistance of 50mΩ max. Operating temperature ranges from -40°C to 85°C. Power consumption is 0.9W, operate and release times are 25ms each. Mechanical life is 1 × 10^7 operations, electrical life is 1 × 10^5 under rated load. Weight is approximately 37g. The relay supports PC pin termination and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-12D-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |