The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin terminations. This variant features a 3PDT (3 Form C) contact configuration, a 12VDC coil, a push-to-test button, and RoHS compliance. It supports switching up to 10A at 28VDC or 10A at 220VAC for 2 and 3 pole forms, with a maximum switching power of 280W and 2200VA. The relay has an operate and release time of 25ms, a coil power of 0.9W, and operates from -40°C to 85°C. It includes gold-plated contacts as an option, features AgCdO contact material, and weighs approximately 37g. Dimensions are not specified for this exact variant, but the series uses a standard case design compatible with SC118 sockets.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-12D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |