The PC118 series is a miniature 3-pole general purpose relay with 3PDT contact form, available in 12VDC coil voltage with gold-plated contacts, a push-to-test button, and RoHS compliance. It has a 10A contact rating at 28VDC or 220VAC, a coil power consumption of 0.9W, and operates between -40°C and 85°C. The relay is designed for PC pin termination, weighs approximately 37g, and features AgCdO contacts with an initial contact resistance of 50 mΩ max. Mechanical life is rated at 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under rated load. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Solderability meets 260°C for 5 seconds. Dimensions are not explicitly stated for this variant but follow the series profile with a case size of approximately 35.0 mm length, 27.6 mm width, and 21.6 mm height.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-12D-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |