Picker Components General Purpose Relays PC118-3C-12D-G-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin configurations, and compatible with SC118 series sockets. The 3PDT (3 Form C) variant has a contact rating of 10A at 28VDC or 220VAC, with AgCdO contacts and gold-plated options. It operates with a 12VDC coil consuming 0.9W, has an operate and release time of 25ms, and functions within -40°C to 85°C. The relay supports 1500V rms dielectric strength between coil and contacts, and 1000V rms between poles. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load. Weight is approximately 37g. The part conforms to UL/CUL ratings and is RoHS compliant. Physical dimensions are not standardized across configurations but are provided for solder lug, PC pin, and flange-mounted variants.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin configurations, and compatible with SC118 series sockets. The 3PDT (3 Form C) variant has a contact rating of 10A at 28VDC or 220VAC, with AgCdO contacts and gold-plated options. It operates with a 12VDC coil consuming 0.9W, has an operate and release time of 25ms, and functions within -40°C to 85°C. The relay supports 1500V rms dielectric strength between coil and contacts, and 1000V rms between poles. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load. Weight is approximately 37g. The part conforms to UL/CUL ratings and is RoHS compliant. Physical dimensions are not standardized across configurations but are provided for solder lug, PC pin, and flange-mounted variants.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-3C-12D-G-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-3C-12D-G-X
General Purpose Relays 2500-PC118-3C-12D-G-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-3C-12D-G-X
Product Name General Purpose Relays
Mounting Panel
Poles Triple Pole (TP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 20.26 - Modular step relay 16A - 202682304000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.O 69.0511 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details