The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin termination. This part, configured as 3PDT (3 Form C), has a 12VAC coil, a push-to-test button, and RoHS compliance. It supports a maximum switching current of 10A at 277VAC and 48VDC, with a contact material of AgCdO. The coil consumes 1.2VA, with a pick-up voltage of 9.6VAC and release voltage of 3.6VAC. Operate and release times are both 25ms. The operating temperature range is -40°C to 85°C. The case is designed for surface mounting with solder lug termination, weighing approximately 37g. Dimensions are 35.00mm in length, 27.60mm in width, and 21.60mm in height.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-12A-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |