The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB termination options. This relay features a 3PDT (3 Form C) contact configuration, rated for 10A at 220VAC or 28VDC, with a maximum switching voltage of 277VAC and 48VDC. The 12VAC coil version consumes 1.2VA, operates within -40°C to 85°C, and has a 25ms operate and release time. It includes optional push-to-test button and LED indicator, gold-plated contacts, and a top mounting flange. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. The relay meets UL/CUL ratings with 1500V rms isolation and 100MΩ insulation resistance, with AgCdO contact material and a mechanical life of 10^7 operations.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-12A-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |