The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C. This relay supports AC and DC coils, with the 12VAC coil variant consuming 1.2VA and operating within a voltage range of 9.6VAC to 13.2VAC. It offers gold-plated contacts, a push-to-test button, and a flange mount case. The device is RoHS compliant and has a terminal strength of 8N for QC and 4N for PCB. It operates from -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts. Contact ratings are 10A at 28VDC or 220VAC for 2 and 3 pole variants, with a maximum switching power of 2200VA. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations at rated load. The relay is compatible with the SC118 socket and weighs approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-12A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |