The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB terminal options. This part, PC118-3C-12A-D-X, is a 3PDT (3 Form C) relay with a 12VAC coil, gold-plated contacts, and RoHS compliance. It has a maximum switching voltage of 277VAC and 48VDC, with a contact current rating of 10A for both AC and DC loads. The coil power consumption is 1.2VA, with a pick-up voltage of 9.6VAC and release voltage of 3.6VAC. Operate and release times are both 25ms. The relay operates from -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between contacts. It has a mechanical life of 10^7 operations and an electrical life of 10^5 operations at rated load. The case is designed for PCB mounting and weighs approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-12A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |