The PC118-3C-120A-LM-X is a 3-pole, 3 Form C general purpose relay with a 120VAC coil, push-to-test button, and RoHS compliance. It has a 10A contact rating at 220VAC and 5A at 220VAC for 4-pole configurations, with AgCdO contacts and a maximum switching voltage of 277VAC. The relay operates at 1.2VA coil power, with operate and release times of 25ms each. It supports PC pin or solder lug termination, has an operating temperature range of -40°C to 85°C, and weighs approximately 37g. The case includes a top mounting flange and compatible with SC118 series sockets. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-120A-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |