The PC118-3C-120A-L-X is a 3-pole, double-throw general purpose relay with a 120VAC coil, push-to-test button, and RoHS compliance. It features AgCdO contacts rated for 10A at 220VAC or 5A at 28VDC, with a maximum switching voltage of 277VAC and 48VDC. The relay operates at 1.2VA, with an operate and release time of 25ms, and an operating temperature range of -40°C to 85°C. The case supports a push-to-test button and pneumatic sealing, with terminal strength of 8N for QC and 4N for PCB. Dimensions are 21.6mm x 27.6mm x 35.0mm, and weight is approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-120A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |