The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin termination. The PC118-3C-120A-G-X variant features a 3PDT contact form, 120VAC coil, gold-plated contacts, and RoHS compliance. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A for both AC and DC loads. The relay operates at 1.2VA coil power, has an operate and release time of 25ms, and is rated for operation between -40°C and 85°C. The case dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The relay meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts and poles.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-120A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |