The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin termination. The PC118-3C-110D-GM-X variant is a 3PDT relay with a 110VDC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It has a coil power consumption of 0.9W, an operate time of 25ms, and a release time of 25ms. The relay operates from -40°C to 85°C and has a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Contact rating is 10A at 28VDC and 5A at 220VAC, with a maximum switching power of 280W and 2200VA. Contact material is AgCdO, initial contact resistance is 50 mΩ max, and mechanical life is 1 × 10⁷ operations. The package dimensions are 35.00 mm × 27.60 mm × 21.60 mm, and weight is approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-110D-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |