The PC118-3C-110D-GLM-X is a 3-pole, double-throw general-purpose relay with a 110VDC coil, gold-plated contacts, a push-to-test button, and PCB pins. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching power of 2200VA, and a coil power consumption of 0.9W. It meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and 1000V rms between poles. The relay operates from -40°C to 85°C, weighs approximately 37g, and has a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations at rated load. The package has PCB pin termination with dimensions of 35.00×27.60×21.60 mm and includes a flange mount option compatible with the SC118 socket.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-110D-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |