The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PCB pin termination. This variant features a 2 Form C contact configuration, PCB pin termination, top flange mount, push-to-test button, and a 24VDC coil. It supports switching up to 28VDC at 10A and 220VAC at 10A, with an AgCdO contact material. The relay operates from -40°C to 85°C, consumes 0.9W, and has a coil operate time of 25ms and release time of 25ms. The package dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. It is RoHS compliant and rated for 10^7 mechanical operations and 10^5 electrical operations.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-24D-M-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |