The PC118-series miniature general purpose relay is a 2-pole DPDT (2 Form C) device with PCB pin termination, flange mount, and LED indicator, rated for 24VDC coil operation. It supports 10A switching at 28VDC or 220VAC, with a maximum switching power of 280W and 2200VA. Contact material is AgCdO, with initial contact resistance under 50 mΩ. Operating temperature ranges from -40°C to 85°C, and storage temperature extends to 155°C. The relay meets UL and CUL general purpose ratings with 1000V rms isolation between contacts and 1500V rms between coil and contacts. Mechanical life is 1x10⁷ operations, electrical life is 1x10⁵ operations at rated load. Dimensions are 35.0 mm length, 27.6 mm width, and 21.6 mm height. Coil power consumption is 0.9W, with operate and release times of 25 ms. The relay is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-24D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |