The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with DPDT (2 Form C) configuration for this variant. It features PCB pin termination, a flange mount case, gold-plated contacts, a push-to-test button, and a 24VDC coil. The relay operates at 28VDC up to 10A and 220VAC up to 10A, with a maximum switching power of 280W and 2200VA. Coil power consumption is 0.9W, operate and release times are 25ms each, and the operating temperature range is -40°C to 85°C. The contact material is AgCdO, insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1500V rms between coil and contacts. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations, and the unit weighs approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-24D-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |