Picker Components General Purpose Relays PC118-2C-P-C1-24D-D-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with AC or DC coils, designed for plug-in or PCB mounting. This part, configured as a 2 Form C (DPDT) relay with a 24VDC coil, PCB pins, flange mount case, and RoHS compliance, has a contact rating of 10A at 28VDC or 220VAC. It operates with 0.9W coil power, has an operate and release time of 25ms, and supports a switching voltage up to 48VDC and 277VAC. The relay features AgCdO contacts, an insulation resistance of 100MΩ min. at 500VDC, and a dielectric strength of 1500V rms between coil and contacts. It operates from -40°C to 85°C, weighs approximately 37g, and meets mechanical endurance of 1×10⁷ operations and electrical endurance of 1×10⁵ operations under rated load. Dimensions are 35.00mm × 27.60mm × 21.60mm.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with AC or DC coils, designed for plug-in or PCB mounting. This part, configured as a 2 Form C (DPDT) relay with a 24VDC coil, PCB pins, flange mount case, and RoHS compliance, has a contact rating of 10A at 28VDC or 220VAC. It operates with 0.9W coil power, has an operate and release time of 25ms, and supports a switching voltage up to 48VDC and 277VAC. The relay features AgCdO contacts, an insulation resistance of 100MΩ min. at 500VDC, and a dielectric strength of 1500V rms between coil and contacts. It operates from -40°C to 85°C, weighs approximately 37g, and meets mechanical endurance of 1×10⁷ operations and electrical endurance of 1×10⁵ operations under rated load. Dimensions are 35.00mm × 27.60mm × 21.60mm.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-2C-P-C1-24D-D-X
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-P-C1-24D-D-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

50A Miniature Power Latching Relay - CHID series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1-1393212-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
5 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details