The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts. This unit features a flange-mount case, PCB pin termination, gold-plated contacts, a push-to-test button, and is RoHS compliant. It operates with a 24VAC coil, consuming 1.2VA, with a pick-up voltage of 19.2VAC and release voltage of 7.2VAC. Contact ratings are 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and 48VDC. The relay withstands 1500Vrms between coil and contacts, and 1000Vrms between open contacts or poles. Operating temperature ranges from -40°C to 85°C, with a mechanical life of 10^7 operations and electrical life of 10^5 operations at rated load. It weighs approximately 37g and meets shock and vibration standards of 100 m/s² and 10-55 Hz at 1.5mm amplitude. Soldering is rated at 260°C for 5 seconds. The insulating resistance is 100MΩ min. at 500VDC.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-24A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |