The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with DPDT (2 Form C) configuration, designed for plug-in or PCB mounting. This variant features a 24VAC coil, gold-plated contacts, a push-to-test button, and a flange mount case with PCB pins. It supports a maximum switching voltage of 277VAC and 48VDC with a contact rating of 10A at 220VAC or 28VDC. The relay operates with 1.2VA coil power, has an operate and release time of 25ms, and functions within a temperature range of -40°C to 85°C. The contact material is AgCdO, with an insulation resistance of 100MΩ min at 500VDC and dielectric strength of 1500V rms between coil and contacts. Dimensions are 35mm × 27.6mm × 21.6mm, and weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-24A-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |