The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for PCB mounting or plug-in use. This variant features a 220VAC coil, gold-plated contacts, a push-to-test button, and a flange mount case. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A at 220VAC or 28VDC for 2-pole models. Coil power is 1.2VA, with an operate and release time of 25ms. The relay operates from -40°C to 85°C, has an insulation resistance of 100MΩ min at 500VDC, and dielectric strength of 1500V rms between coil and contacts. Weight is approximately 37g, and contacts are AgCdO. The termination style is PCB pins.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-220A-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |