The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PCB pin termination, with a flange mount option. This variant features a 12VDC coil, gold-plated contacts, a push-to-test button, and PCB pin terminals. It has a contact rating of 10A at 28VDC or 220VAC, with a maximum switching power of 280W and 2200VA. The relay operates at 25ms operate and release times, with a coil power consumption of 0.9W. The insulation resistance is 100MΩ minimum at 500VDC, with dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts. The operating temperature range is -40°C to 85°C, and the weight is approximately 37g. The contact material is AgCdO, and the relay is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-12D-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |