The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PCB pin termination. This variant features a 12VDC coil, gold-plated contacts, a flange mount case, a push-to-test button, and RoHS compliance. It has a contact rating of 10A at 28VDC or 220VAC for 2-pole form, and 5A for 4-pole form. The relay operates from -40°C to 85°C, with an insulation resistance of 100MΩ min at 500VDC, dielectric strength of 1500V rms between coil and contacts, and a coil power consumption of 0.9W. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations. Dimensions are 43mm length, 35mm width, and 27.6mm height.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-12D-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |