The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in DPDT (2 Form C) contact form with PCB pin termination, flange mount, and gold-plated contacts. It operates on 12VDC coil voltage with a coil power consumption of 0.9W, has a contact rating of 10A at 28VDC or 10A at 220VAC, and a maximum switching voltage of 48VDC or 277VAC. The relay has an operating temperature range of -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts. Mechanical life is rated at 10^7 operations, and electrical life at 10^5 operations under rated load. The case dimensions are approximately 21.6 mm x 27.6 mm x 35.0 mm, and it weighs approximately 37 g. It is RoHS compliant and compatible with the SC118 series socket.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-12D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |