The PC118 is a miniature general-purpose relay with 2, 3, or 4 poles in Form C configuration, available in PC pin mount and flange mount options. This variant features a 12VDC coil, gold-plated contacts, and a push-to-test button. It supports a maximum switching current of 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W and operate/release times of 25ms each. The relay operates from -40°C to 85°C, has an insulation resistance of 100MΩ min at 500VDC, and a dielectric strength of 1500V rms between coil and contacts. Contact material is AgCdO, with an initial contact resistance of 50mΩ max. The case measures 35.00mm in length and weighs approximately 37g. It is RoHS compliant and compatible with the SC118 series socket.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-12D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |