The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PCB pin termination, and compatible with the SC118 series socket. This variant features a DPDT contact form (2 Form C), PCB pin termination, flange mounting, gold-plated contacts, a push-to-test button, and a 12VAC coil. It rated for 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and 48VDC. The coil power is 1.2VA, operate and release times are 25ms each, and insulation resistance is 100MΩ min. at 500 VDC. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles. Operating temperature ranges from -40°C to 85°C, with a weight of approximately 37g. Contact material is AgCdO, and the relay meets UL and CUL ratings for general purpose applications.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-12A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |