The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with AC and DC coils, suitable for plug-in or PCB mounting. This variant features a flange mount case, PCB pins, gold plated contacts, and a 12VAC coil. It has a contact rating of 10A at 28VDC and 10A at 220VAC for the 2-pole form, with maximum switching voltage of 277VAC and 48VDC. The relay operates at 1.2VA coil power, with an operate time of 25ms and a release time of 25ms. The insulation resistance is 100MΩ minimum at 500VDC, and dielectric strength is 1500V rms between coil and contacts. It operates from -40°C to 85°C and weighs approximately 37g. The contact material is AgCdO.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-12A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |