The PC118 is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with DPDT (2 Form C) configuration. This variant features PCB pin termination, a flange mount case, a 120VAC coil, and RoHS compliance. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching voltage of 277VAC, and a coil power consumption of 1.2VA. The relay operates with an actuation time of 25ms and release time of 25ms, with a coil pick-up voltage of 96VAC and release voltage of 36VAC. It is rated for operation from -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts. Contacts are made of AgCdO material, with an initial contact resistance of 50 mΩ max. The device weighs approximately 37g and meets mechanical endurance of 1×10⁷ operations and electrical endurance of 1×10µ operations.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-120A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |