The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PCB pin termination with a flange mount and gold plated contacts. It supports AC and DC coil voltages, with the 120VAC coil variant consuming 1.2VA and operating at 25ms operate and release times. The relay is rated for 10A switching current at 220VAC or 28VDC, with a maximum switching voltage of 277VAC and 48VDC. It meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and 1000V rms between poles. Operating temperature ranges from -40°C to 85°C, with a weight of approximately 37g. The contact material is AgCdO. The part includes a push-to-test button and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-120A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |