The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in PCB pin termination and flange mount case. This variant has a DPDT (2 Form C) contact configuration, operates on a 110VDC coil with 11000 Ω resistance, consumes 0.9W, and has a must operate voltage of 82.5VDC and must release voltage of 11.0VDC. The relay operates in 25ms and releases in 25ms. Contact rating is rated for 10A at 28VDC and 5A at 220VAC. Maximum switching voltage is 48VDC and 277VAC. It has an operating temperature range of -40°C to 85°C, a weight of approximately 37g, and utilizes AgCdO contact material. It is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-110D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |