The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with contact forms including DPDT (2 Form C). This variant features a 110VDC coil, PCB pin termination, flange mounting, gold-plated contacts, an LED indicator, and a push-to-test button. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching voltage of 48VDC and 277VAC, and operates with 0.9W coil power. The relay meets UL/CUL standards with 1500V rms dielectric strength between coil and contacts, and 1000V rms between open contacts. It operates from -40°C to 85°C, has a mechanical life of 1 x 10^7 operations, and an electrical life of 1 x 10^5 operations under rated load. The case dimensions are approximately 35.0 mm x 27.6 mm x 21.6 mm, with a weight of about 37g. RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-C1-110D-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |