The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with DPDT (2 Form C) configuration for this variant. It features PCB pin termination, a 24VDC coil, an LED indicator, and a push-to-test button. The relay has a contact rating of 10A at 28VDC and 10A at 220VAC, with a maximum switching voltage of 48VDC and 277VAC. It operates with a coil power of 0.9W, an operate time of 25ms, and a release time of 25ms. The insulation resistance is 100MΩ min. at 500VDC, with a dielectric strength of 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C, and the weight is approximately 37g. Contacts are made of AgCdO material and the device is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-24D-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |