The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available with PCB pin termination and a 24VDC coil. It has a DPDT (2 Form C) contact configuration, switches up to 10A at 28VDC or 220VAC, and features gold-plated contacts and a push-to-test button. The relay has a power consumption of 0.9W, operate and release times of 25ms, and operates from -40°C to 85°C. It is RoHS compliant and compatible with the SC118 series socket. Weight is approximately 37g, and dimensions are 35.0mm length, 21.6mm width, and 27.6mm height.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-24D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |