The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with DPDT (2 Form C) configuration, PCB pin termination, and a 24VDC coil. It features gold plated contacts and a push-to-test button. The relay has a contact rating of 10A at 28VDC or 10A at 220VAC, a maximum switching voltage of 48VDC or 277VAC, and operates within a temperature range of -40°C to 85°C. It consumes 0.9W, has an operate and release time of 25ms, and a mechanical life of 10^7 operations. The device is RoHS compliant and meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts. Weight is approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-24D-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |