The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin termination. This part has a DPDT (2 Form C) contact configuration, PCB pin termination, a 24VDC coil, and gold-plated contacts. It measures 35.0 mm in length, 27.6 mm in width, and 21.6 mm in height. The relay handles a maximum switching current of 10 A at 28 VDC or 220 VAC, with a coil power consumption of 0.9 W. Operating temperature ranges from -40°C to 85°C, and the contact material is AgCdO. The relay meets dielectric strength requirements of 1500 V rms between coil and contacts and 1000 V rms between open contacts. Mechanical life is rated for 1 × 10^7 operations, and electrical life for 1 × 10^5 operations under rated load. It is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-24D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |