The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination with a push-to-test button and LED indicator. It supports 24VAC coil voltage, has a contact rating of 10A at 220VAC, and a maximum switching voltage of 277VAC. The relay operates within -40°C to 85°C, has a coil power consumption of 1.2VA, and uses AgCdO contact material. It is RoHS compliant, with an operate and release time of 25ms, and a weight of approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-24A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |